Vishay Precision Group Tantalum Capacitor, 2.2Uf, 35V, Radial 20%; Capacitance Vishay 199D225X0035B1V1E3.

Description
TANTALUM CAPACITOR, 2.2UF, 35V, RADIAL 20%; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lead Spacing:2.54mm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:-; Series Name:199D RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 2.2UF, 35V, RADIAL 20%; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lead Spacing:2.54mm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:-; Series Name:199D RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 2.2Uf, 35V, Radial 20%; Capacitance Vishay - 30AC3712 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 2.2Uf, 35V, Radial 20%; Capacitance Vishay
30AC3712
Tantalum Capacitor, 2.2Uf, 35V, Radial 20%; Capacitance Vishay 30AC3712
TANTALUM CAPACITOR, 2.2UF, 35V, RADIAL 20%; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lead Spacing:2.54mm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:-; Series Name:199D RoHS Compliant: Yes

TANTALUM CAPACITOR, 2.2UF, 35V, RADIAL 20%; Capacitance:2.2µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lead Spacing:2.54mm; Operating Temperature Min:-55°C; Operating Temperature Max:85°C; ESR:-; Series Name:199D RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC3712
Product Name Tantalum Capacitor, 2.2Uf, 35V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C543U020BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details