Vishay Precision Group Tantalum Capacitors 199D225X0025A1V1

Description
2.2µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
2.2µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D225X0025A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D225X0025A1V1-ND
Tantalum Capacitors 199D225X0025A1V1-ND
2.2µF Conformal Coated Tantalum Capacitors 25V Radial

2.2µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D225X0025A1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D225X0025A1V1
Capacitors - Tantalum Capacitors 199D225X0025A1V1
CAP TANT 2.2UF 20% 25V RADIAL

CAP TANT 2.2UF 20% 25V RADIAL

Supplier's Site
Capacitor Tant, 2.2Uf, 25V, Radial 20%; Capacitance Vishay - 30C8877 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 2.2Uf, 25V, Radial 20%; Capacitance Vishay
30C8877
Capacitor Tant, 2.2Uf, 25V, Radial 20%; Capacitance Vishay 30C8877
CAPACITOR TANT, 2.2UF, 25V, RADIAL 20%; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

CAPACITOR TANT, 2.2UF, 25V, RADIAL 20%; Capacitance:2.2µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D225X0025A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D225X0025A1V1
Tantalum Capacitors 199D225X0025A1V1
CAP TANT 2.2UF 20% 25V RADIAL

CAP TANT 2.2UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D225X0025A1V1-ND 199D225X0025A1V1 30C8877 199D225X0025A1V1
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 2.2Uf, 25V, Radial 20%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 2.2 microF 2.2 microF 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814549 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P30CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details