Vishay Intertechnology, Inc. Tantalum Capacitors 199D224X9050A1V1E3

Description
0.22µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
0.22µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D224X9050A1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D224X9050A1V1E3-ND
Tantalum Capacitors 199D224X9050A1V1E3-ND
0.22µF Conformal Coated Tantalum Capacitors 50V Radial

0.22µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Tantalum Capacitor, 0.22Uf, 50V, Radial 10%; Capacitance Vishay - 75M2023 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.22Uf, 50V, Radial 10%; Capacitance Vishay
75M2023
Tantalum Capacitor, 0.22Uf, 50V, Radial 10%; Capacitance Vishay 75M2023
TANTALUM CAPACITOR, 0.22UF, 50V, RADIAL 10%; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.22UF, 50V, RADIAL 10%; Capacitance:0.22µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D224X9050A1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D224X9050A1V1E3
Tantalum Capacitors 199D224X9050A1V1E3
CAP TANT 0.22UF 10% 50V RADIAL

CAP TANT 0.22UF 10% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D224X9050A1V1E3-ND 75M2023 199D224X9050A1V1E3
Product Name Tantalum Capacitors Tantalum Capacitor, 0.22Uf, 50V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100332FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101123U050BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
3 suppliers