Vishay Precision Group Tantalum Capacitors 199D224X9035A1V1

Description
0.22µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
0.22µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D224X9035A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D224X9035A1V1-ND
Tantalum Capacitors 199D224X9035A1V1-ND
0.22µF Conformal Coated Tantalum Capacitors 35V Radial

0.22µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitor, 0.22Uf, 35V, Radial 10%; Capacitance Vishay - 30C8875 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.22Uf, 35V, Radial 10%; Capacitance Vishay
30C8875
Tantalum Capacitor, 0.22Uf, 35V, Radial 10%; Capacitance Vishay 30C8875
TANTALUM CAPACITOR, 0.22UF, 35V, RADIAL 10%; Capacitance:0.22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

TANTALUM CAPACITOR, 0.22UF, 35V, RADIAL 10%; Capacitance:0.22µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D224X9035A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D224X9035A1V1
Tantalum Capacitors 199D224X9035A1V1
CAP TANT 0.22UF 10% 35V RADIAL

CAP TANT 0.22UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D224X9035A1V1-ND 30C8875 199D224X9035A1V1
Product Name Tantalum Capacitors Tantalum Capacitor, 0.22Uf, 35V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.2200 microF 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - 1814566 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS686K010P1F-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details