Vishay Precision Group Tantalum Capacitors 199D186X9025D6B1

Description
18µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
18µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D186X9025D6B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D186X9025D6B1-ND
Tantalum Capacitors 199D186X9025D6B1-ND
18µF Conformal Coated Tantalum Capacitors 25V Radial

18µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D186X9025D6B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D186X9025D6B1
Tantalum Capacitors 199D186X9025D6B1
CAP TANT 18UF 10% 25V RADIAL

CAP TANT 18UF 10% 25V RADIAL

Supplier's Site Datasheet
199D, 18 F, +/-10 %, 25 V, D-Size Radial Rohs Compliant Vishay - 49C6091 - Newark, An Avnet Company
Chicago, IL, United States
199D, 18 F, +/-10 %, 25 V, D-Size Radial Rohs Compliant Vishay
49C6091
199D, 18 F, +/-10 %, 25 V, D-Size Radial Rohs Compliant Vishay 49C6091
199D, 18 F, +/-10 %, 25 V, D-Size Radial RoHS Compliant: No

199D, 18 F, +/-10 %, 25 V, D-Size Radial RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D186X9025D6B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D186X9025D6B1
Capacitors - Tantalum Capacitors 199D186X9025D6B1
CAP TANT 18UF 10% 25V RADIAL

CAP TANT 18UF 10% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D186X9025D6B1-ND 199D186X9025D6B1 49C6091 199D186X9025D6B1
Product Name Tantalum Capacitors Tantalum Capacitors 199D, 18 F, +/-10 %, 25 V, D-Size Radial Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 18 microF 18 microF 18 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U020BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers