The 199D186X9016D2V1 is a tantalum capacitor from Lingto Electronic Limited, designed for a wide range of applications in consumer, commercial, and industrial equipment. It features a capacitance of 18 µF with a tolerance of ±10% and a voltage rating of 16V. The capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. This product is characterized by low leakage current and low dissipation factor, ensuring reliable performance. It is available in various lead styles and case sizes, with options for both tin/lead and lead-free terminations. The capacitors are packaged in standard tape and reel formats, complying with EIA-468 specifications, which facilitates automated assembly processes. Engineers considering this component should note its robust construction and performance characteristics, making it suitable for applications requiring dependable capacitance in compact designs.
18µF Conformal Coated Tantalum Capacitors 16V Radial
CAP TANT 18UF 10% 16V RADIAL
199D, 18 F, +/-10 %, 16 V, D-Size Radial RoHS Compliant: No
CAP TANT 18UF 10% 16V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D186X9016D2V1-ND | 199D186X9016D2V1 | 49C6089 | 199D186X9016D2V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | 199D, 18 F, +/-10 %, 16 V, D-Size Radial Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 18 microF | 18 microF | 18 microF |