Vishay Intertechnology, Inc. Tantalum Capacitors 199D156X9035E6V1

Description
15µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D156X9035E6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D156X9035E6V1-ND
Tantalum Capacitors 199D156X9035E6V1-ND
15µF Conformal Coated Tantalum Capacitors 35V Radial

15µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Capacitor Tant, 15Uf, 35V, Radial 10%; Capacitance Vishay - 30C8870 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 35V, Radial 10%; Capacitance Vishay
30C8870
Capacitor Tant, 15Uf, 35V, Radial 10%; Capacitance Vishay 30C8870
CAPACITOR TANT, 15UF, 35V, RADIAL 10%; Capacitance:15µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 15UF, 35V, RADIAL 10%; Capacitance:15µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D156X9035E6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D156X9035E6V1
Tantalum Capacitors 199D156X9035E6V1
CAP TANT 15UF 10% 35V RADIAL

CAP TANT 15UF 10% 35V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D156X9035E6V1-ND 30C8870 199D156X9035E6V1
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 35V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 4.7UF, 20V, 10% - 70186194 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
2 suppliers
Tantalum Capacitors - 6933903 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details