The 199D156X9025D6V1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 15 µF and a voltage rating of 25 V. It is designed with a radial lead configuration and is available in various lead styles and case sizes. The capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. It offers a capacitance tolerance of ±10% and is characterized by low leakage current and low dissipation factor, making it suitable for applications in consumer, commercial, and industrial equipment. The product is available in both lead (Pb)-free and traditional tin/lead terminations, with RoHS compliance indicated by an "L" in the body marking. The capacitors are packaged in standard tape and reel formats, facilitating easy integration into automated assembly processes.
15µF Conformal Coated Tantalum Capacitors 25V Radial
Capacitor,15uF,25VDC
CAP TANT 15UF 10% 25V RADIAL
CAP TANT 15UF 10% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D156X9025D6V1-ND | 49C6078 | 199D156X9025D6V1 | 199D156X9025D6V1 |
| Product Name | Tantalum Capacitors | Capacitor,15Uf,25Vdc,10-% Tol,10+% Tol Rohs Compliant Vishay | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF |