Vishay Precision Group Tantalum Capacitors 199D156X9020DYV1

Description
15µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D156X9020DYV1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D156X9020DYV1-ND
Tantalum Capacitors 199D156X9020DYV1-ND
15µF Conformal Coated Tantalum Capacitors 20V Radial

15µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D156X9020DYV1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D156X9020DYV1
Capacitors - Tantalum Capacitors 199D156X9020DYV1
CAP TANT 15UF 10% 20V RADIAL

CAP TANT 15UF 10% 20V RADIAL

Supplier's Site
Tantalum Capacitors - 199D156X9020DYV1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D156X9020DYV1
Tantalum Capacitors 199D156X9020DYV1
CAP TANT 15UF 10% 20V RADIAL

CAP TANT 15UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 15Uf, 20V, Radial 10%; Capacitance Vishay - 30C8869 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 20V, Radial 10%; Capacitance Vishay
30C8869
Capacitor Tant, 15Uf, 20V, Radial 10%; Capacitance Vishay 30C8869
CAPACITOR TANT, 15UF, 20V, RADIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 15UF, 20V, RADIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:3.18mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D156X9020DYV1-ND 199D156X9020DYV1 199D156X9020DYV1 30C8869
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 15Uf, 20V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 1814746 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details