Cap Tant Solid 15uF 20V 10% (6 X 10.16mm) Radial 2.54mm 125°C Bulk Product overview: 199D156X9020D1V1E3 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 20V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 20V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D156X9020D1V1E
15µF Conformal Coated Tantalum Capacitors 20V Radial
CAP TANT 15UF 10% 20V RADIAL
CAP TANT 15UF 10% 20V RADIAL
TANTALUM CAPACITOR, 15UF, 20V, RADIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm; No. of Pins:2 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-199D156X9020D1V1E3 | 199D156X9020D1V1E3-ND | 199D156X9020D1V1E3 | 199D156X9020D1V1E3 | 99M0574 |
| Product Name | 15uF 20V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 15Uf, 20V, Radial 10%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 15 microF | 15 microF | 15 microF | 15 microF | 15 microF |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |