Vishay Precision Group Tantalum Capacitors 199D156X9020D1V1

Description
15µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D156X9020D1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D156X9020D1V1-ND
Tantalum Capacitors 199D156X9020D1V1-ND
15µF Conformal Coated Tantalum Capacitors 20V Radial

15µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitor, 15Uf, 20V, Radial 10%; Capacitance Vishay - 30C9297 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 15Uf, 20V, Radial 10%; Capacitance Vishay
30C9297
Tantalum Capacitor, 15Uf, 20V, Radial 10%; Capacitance Vishay 30C9297
TANTALUM CAPACITOR, 15UF, 20V, RADIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

TANTALUM CAPACITOR, 15UF, 20V, RADIAL 10%; Capacitance:15µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D156X9020D1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D156X9020D1V1
Capacitors - Tantalum Capacitors 199D156X9020D1V1
CAP TANT 15UF 10% 20V RADIAL

CAP TANT 15UF 10% 20V RADIAL

Supplier's Site
Tantalum Capacitors - 199D156X9020D1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D156X9020D1V1
Tantalum Capacitors 199D156X9020D1V1
CAP TANT 15UF 10% 20V RADIAL

CAP TANT 15UF 10% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D156X9020D1V1-ND 30C9297 199D156X9020D1V1 199D156X9020D1V1
Product Name Tantalum Capacitors Tantalum Capacitor, 15Uf, 20V, Radial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100681FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-434-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 300000 microF
View Details
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details