Vishay Precision Group Tantalum Capacitors 199D156X9016C2B1

Description
15µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 16V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D156X9016C2B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D156X9016C2B1-ND
Tantalum Capacitors 199D156X9016C2B1-ND
15µF Conformal Coated Tantalum Capacitors 16V Radial

15µF Conformal Coated Tantalum Capacitors 16V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D156X9016C2B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D156X9016C2B1
Tantalum Capacitors 199D156X9016C2B1
CAP TANT 15UF 10% 16V RADIAL

CAP TANT 15UF 10% 16V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D156X9016C2B1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D156X9016C2B1
Capacitors - Tantalum Capacitors 199D156X9016C2B1
CAP TANT 15UF 10% 16V RADIAL

CAP TANT 15UF 10% 16V RADIAL

Supplier's Site
Capacitor Tant, 15Uf, 16V, Radial 10%, Full Reel; Capacitance Vishay - 08J4393 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 16V, Radial 10%, Full Reel; Capacitance Vishay
08J4393
Capacitor Tant, 15Uf, 16V, Radial 10%, Full Reel; Capacitance Vishay 08J4393
CAPACITOR TANT, 15UF, 16V, RADIAL 10%, FULL REEL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

CAPACITOR TANT, 15UF, 16V, RADIAL 10%, FULL REEL; Capacitance:15µF; Voltage(DC):16V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D156X9016C2B1-ND 199D156X9016C2B1 199D156X9016C2B1 08J4393
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Capacitor Tant, 15Uf, 16V, Radial 10%, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101172U100AJ2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0165P60DCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details