15µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 15UF 20% 35V RADIAL
Capacitor,15uF,35VDC
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D156X0035E6B1-ND | 199D156X0035E6B1 | 49C6054 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,15Uf,35Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 15 microF | 15 microF |