Vishay Precision Group Tantalum Capacitors 199D156X0025D1V1E3

Description
15µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
15µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D156X0025D1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D156X0025D1V1E3-ND
Tantalum Capacitors 199D156X0025D1V1E3-ND
15µF Conformal Coated Tantalum Capacitors 25V Radial

15µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitor Tant, 15Uf, 25V, Radial 20%; Capacitance Vishay - 15P6707 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 15Uf, 25V, Radial 20%; Capacitance Vishay
15P6707
Capacitor Tant, 15Uf, 25V, Radial 20%; Capacitance Vishay 15P6707
CAPACITOR TANT, 15UF, 25V, RADIAL 20%; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 15UF, 25V, RADIAL 20%; Capacitance:15µF; Capacitance Tolerance:± 20%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D156X0025D1V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D156X0025D1V1E3
Capacitors - Tantalum Capacitors 199D156X0025D1V1E3
CAP TANT 15UF 20% 25V RADIAL

CAP TANT 15UF 20% 25V RADIAL

Supplier's Site
Tantalum Capacitors - 199D156X0025D1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D156X0025D1V1E3
Tantalum Capacitors 199D156X0025D1V1E3
CAP TANT 15UF 20% 25V RADIAL

CAP TANT 15UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D156X0025D1V1E3-ND 15P6707 199D156X0025D1V1E3 199D156X0025D1V1E3
Product Name Tantalum Capacitors Capacitor Tant, 15Uf, 25V, Radial 20%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 15 microF 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814711 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details