1.5µF Conformal Coated Tantalum Capacitors 50V Radial
CAP TANT 1.5UF 10% 50V RADIAL
TANTALUM CAPACITOR, 1.5UF 50V RADIAL 10%; Capacitance:1.5µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: No
CAP TANT 1.5UF 10% 50V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D155X9050C1V1-ND | 199D155X9050C1V1 | 49C6038 | 199D155X9050C1V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1.5Uf 50V Radial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |