1.5µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 1.5UF 10% 35V RADIAL
CAP TANT 1.5UF 10% 35V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D155X9035A9V1-ND | 199D155X9035A9V1 | 15P6679 | 199D155X9035A9V1 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D155X9035A9V1 Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF |