Vishay Intertechnology, Inc. Tantalum Capacitors 199D155X9025A1V1E3

Description
1.5µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
1.5µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D155X9025A1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D155X9025A1V1E3-ND
Tantalum Capacitors 199D155X9025A1V1E3-ND
1.5µF Conformal Coated Tantalum Capacitors 25V Radial

1.5µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D155X9025A1V1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D155X9025A1V1E3
Capacitors - Tantalum Capacitors 199D155X9025A1V1E3
CAP TANT 1.5UF 10% 25V RADIAL

CAP TANT 1.5UF 10% 25V RADIAL

Supplier's Site
Tantalum Capacitor, 1.5Uf, 25V, Radial 10%; Capacitance Vishay - 99M0572 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1.5Uf, 25V, Radial 10%; Capacitance Vishay
99M0572
Tantalum Capacitor, 1.5Uf, 25V, Radial 10%; Capacitance Vishay 99M0572
TANTALUM CAPACITOR, 1.5UF, 25V, RADIAL 10%; Capacitance:1.5µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 1.5UF, 25V, RADIAL 10%; Capacitance:1.5µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D155X9025A1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D155X9025A1V1E3
Tantalum Capacitors 199D155X9025A1V1E3
CAP TANT 1.5UF 10% 25V RADIAL

CAP TANT 1.5UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D155X9025A1V1E3-ND 199D155X9025A1V1E3 99M0572 199D155X9025A1V1E3
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 1.5Uf, 25V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1.5 microF 1.5 microF 1.5 microF 1.5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Tantalum Capacitors - 1814589 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Tantalum Capacitors - TAS184K100P1A-ND - DigiKey
Specs
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
View Details