0.15µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 0.15UF 10% 35V RADIAL
Capacitor,150nF,35VD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D154X9035AZV1-ND | 199D154X9035AZV1 | 49C6018 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,150Nf,35Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 0.1500 microF | 0.1500 microF |