Vishay Intertechnology, Inc. Tantalum Capacitors 199D154X9035A1V1E3

Description
0.15µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
0.15µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D154X9035A1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D154X9035A1V1E3-ND
Tantalum Capacitors 199D154X9035A1V1E3-ND
0.15µF Conformal Coated Tantalum Capacitors 35V Radial

0.15µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D154X9035A1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D154X9035A1V1E3
Tantalum Capacitors 199D154X9035A1V1E3
CAP TANT 0.15UF 10% 35V RADIAL

CAP TANT 0.15UF 10% 35V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 0.15Uf, 35V, Radial 10%; Capacitance Vishay - 99M0571 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.15Uf, 35V, Radial 10%; Capacitance Vishay
99M0571
Tantalum Capacitor, 0.15Uf, 35V, Radial 10%; Capacitance Vishay 99M0571
TANTALUM CAPACITOR, 0.15UF, 35V, RADIAL 10%; Capacitance:0.15µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.15UF, 35V, RADIAL 10%; Capacitance:0.15µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D154X9035A1V1E3-ND 199D154X9035A1V1E3 99M0571
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 0.15Uf, 35V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1500 microF 0.1500 microF 0.1500 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Tantalum Capacitors - TIM566K006P0Y-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814540 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details