1.2µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 1.2UF 10% 25V RADIAL
199D, 1.2 F, +/-10 %, 25 V, A-Size Radial RoHS Compliant: No
CAP TANT 1.2UF 10% 25V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D125X9025A2V1-ND | 199D125X9025A2V1 | 35C1347 | 199D125X9025A2V1 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D, 1.2 F, +/-10 %, 25 V, A-Size Radial Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1.2 microF | 1.2 microF | 1.2 microF |