Vishay Intertechnology, Inc. Tantalum Capacitors 199D107X9020F6V1

Description
100µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D107X9020F6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D107X9020F6V1-ND
Tantalum Capacitors 199D107X9020F6V1-ND
100µF Conformal Coated Tantalum Capacitors 20V Radial

100µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitor, 100Uf, 20V, Radial 10%; Capacitance Vishay - 30C8859 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, Radial 10%; Capacitance Vishay
30C8859
Tantalum Capacitor, 100Uf, 20V, Radial 10%; Capacitance Vishay 30C8859
TANTALUM CAPACITOR, 100UF, 20V, RADIAL 10%; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 100UF, 20V, RADIAL 10%; Capacitance:100µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D107X9020F6V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D107X9020F6V1
Capacitors - Tantalum Capacitors 199D107X9020F6V1
CAP TANT 100UF 10% 20V RADIAL

CAP TANT 100UF 10% 20V RADIAL

Supplier's Site
Tantalum Capacitors - 199D107X9020F6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D107X9020F6V1
Tantalum Capacitors 199D107X9020F6V1
CAP TANT 100UF 10% 20V RADIAL

CAP TANT 100UF 10% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D107X9020F6V1-ND 30C8859 199D107X9020F6V1 199D107X9020F6V1
Product Name Tantalum Capacitors Tantalum Capacitor, 100Uf, 20V, Radial 10%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-421-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C124U7R5AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Tantalum Capacitors - 1814618 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers