The 199D107X9016F6V1 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 100 µF and a voltage rating of 16 V. It is designed with a solid-electrolyte construction, which provides low leakage current and low dissipation factor, making it suitable for applications requiring reliability and performance. The capacitor operates within a temperature range of -55 °C to +85 °C, with the possibility of derating up to +125 °C. It is available in various lead styles and case sizes, and can be ordered with either tin/lead or lead-free terminations. The product is compliant with RoHS standards when marked accordingly. This capacitor is appropriate for a wide range of consumer, commercial, and industrial applications.
100µF Conformal Coated Tantalum Capacitors 16V Radial
CAP TANT 100UF 10% 16V RADIAL
CAP TANT 100UF 10% 16V RADIAL
CAPACITOR TANT, 100UF, 16V, RADIAL 10%; Capacitance:100µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded RoHS Compliant: No
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D107X9016F6V1-ND | 199D107X9016F6V1 | 199D107X9016F6V1 | 30C9287 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor Tant, 100Uf, 16V, Radial 10%; Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF |