Vishay Intertechnology, Inc. Tantalum Capacitors 199D107X9010E6V1

Description
100µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 10V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D107X9010E6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D107X9010E6V1-ND
Tantalum Capacitors 199D107X9010E6V1-ND
100µF Conformal Coated Tantalum Capacitors 10V Radial

100µF Conformal Coated Tantalum Capacitors 10V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D107X9010E6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D107X9010E6V1
Tantalum Capacitors 199D107X9010E6V1
CAP TANT 100UF 10% 10V RADIAL

CAP TANT 100UF 10% 10V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D107X9010E6V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D107X9010E6V1
Capacitors - Tantalum Capacitors 199D107X9010E6V1
CAP TANT 100UF 10% 10V RADIAL

CAP TANT 100UF 10% 10V RADIAL

Supplier's Site
Tantalum Capacitor, 100Uf, 10V, Radial 10%; Capacitance Vishay - 30C8858 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 10V, Radial 10%; Capacitance Vishay
30C8858
Tantalum Capacitor, 100Uf, 10V, Radial 10%; Capacitance Vishay 30C8858
TANTALUM CAPACITOR, 100UF, 10V, RADIAL 10%; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 100UF, 10V, RADIAL 10%; Capacitance:100µF; Voltage(DC):10V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:8.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D107X9010E6V1-ND 199D107X9010E6V1 199D107X9010E6V1 30C8858
Product Name Tantalum Capacitors Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitor, 100Uf, 10V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Tantalum Capacitors - 1814582 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C122T250AJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers