100µF Conformal Coated Tantalum Capacitors 10V Radial
199D107X9010E6A1 ROHS COMPLIANT: NO
CAP TANT 100UF 10% 10V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D107X9010E6A1-ND | 15P6616 | 199D107X9010E6A1 |
| Product Name | Tantalum Capacitors | 199D107X9010E6A1 Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 100 microF | 100 microF |