Vishay Intertechnology, Inc. Tantalum Capacitors 199D107X9003D2B1E3

Description
100µF Conformal Coated Tantalum Capacitors 3V Radial
Request a Quote
Description
100µF Conformal Coated Tantalum Capacitors 3V Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 199D107X9003D2B1E3 is a tantalum capacitor from Lingto Electronic Limited, designed for a wide range of applications in consumer, commercial, and industrial equipment. It features a capacitance of 100 µF with a tolerance of ±10% and a voltage rating of 3V. The capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. This product is characterized by low leakage current and low dissipation factor, making it suitable for high-performance applications. It is available in various lead styles and case sizes, and can be ordered in bulk or tape and reel packaging. The capacitor is compliant with RoHS standards when marked with "L" in the body. Engineers considering this capacitor should note its reliability and ruggedness, as it is designed to withstand a life test at rated DC voltage for 1000 hours at +85 °C, with specified limits on leakage current and capacitance change.

Datasheet Summary
Powered by GS/AI

The 199D107X9003D2B1E3 is a tantalum capacitor from Lingto Electronic Limited, designed for a wide range of applications in consumer, commercial, and industrial equipment. It features a capacitance of 100 µF with a tolerance of ±10% and a voltage rating of 3V. The capacitor operates effectively within a temperature range of -55 °C to +85 °C, with the possibility of derating to +125 °C. This product is characterized by low leakage current and low dissipation factor, making it suitable for high-performance applications. It is available in various lead styles and case sizes, and can be ordered in bulk or tape and reel packaging. The capacitor is compliant with RoHS standards when marked with "L" in the body. Engineers considering this capacitor should note its reliability and ruggedness, as it is designed to withstand a life test at rated DC voltage for 1000 hours at +85 °C, with specified limits on leakage current and capacitance change.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D107X9003D2B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D107X9003D2B1E3-ND
Tantalum Capacitors 199D107X9003D2B1E3-ND
100µF Conformal Coated Tantalum Capacitors 3V Radial

100µF Conformal Coated Tantalum Capacitors 3V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D107X9003D2B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D107X9003D2B1E3
Tantalum Capacitors 199D107X9003D2B1E3
CAP TANT 100UF 10% 3V RADIAL

CAP TANT 100UF 10% 3V RADIAL

Supplier's Site Datasheet
199D107X9003D2B1E3 Rohs Compliant Vishay - 15P6614 - Newark, An Avnet Company
Chicago, IL, United States
199D107X9003D2B1E3 Rohs Compliant Vishay
15P6614
199D107X9003D2B1E3 Rohs Compliant Vishay 15P6614
199D107X9003D2B1E3 ROHS COMPLIANT: YES

199D107X9003D2B1E3 ROHS COMPLIANT: YES

Supplier's Site
Capacitors - Tantalum Capacitors - 199D107X9003D2B1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D107X9003D2B1E3
Capacitors - Tantalum Capacitors 199D107X9003D2B1E3
CAP TANT 100UF 10% 3V RADIAL

CAP TANT 100UF 10% 3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D107X9003D2B1E3-ND 199D107X9003D2B1E3 15P6614 199D107X9003D2B1E3
Product Name Tantalum Capacitors Tantalum Capacitors 199D107X9003D2B1E3 Rohs Compliant Vishay Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data