Vishay Precision Group Tantalum Capacitors 199D107X0020F6V1

Description
100µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
100µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D107X0020F6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D107X0020F6V1-ND
Tantalum Capacitors 199D107X0020F6V1-ND
100µF Conformal Coated Tantalum Capacitors 20V Radial

100µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitor, 100Uf, 20V, Radial 20%; Capacitance Vishay - 30C8856 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf, 20V, Radial 20%; Capacitance Vishay
30C8856
Tantalum Capacitor, 100Uf, 20V, Radial 20%; Capacitance Vishay 30C8856
TANTALUM CAPACITOR, 100UF, 20V, RADIAL 20%; Capacitance:100µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 100UF, 20V, RADIAL 20%; Capacitance:100µF; Voltage(DC):60V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

Supplier's Site
Capacitors - Tantalum Capacitors - 199D107X0020F6V1 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D107X0020F6V1
Capacitors - Tantalum Capacitors 199D107X0020F6V1
CAP TANT 100UF 20% 20V RADIAL

CAP TANT 100UF 20% 20V RADIAL

Supplier's Site
Tantalum Capacitors - 199D107X0020F6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D107X0020F6V1
Tantalum Capacitors 199D107X0020F6V1
CAP TANT 100UF 20% 20V RADIAL

CAP TANT 100UF 20% 20V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D107X0020F6V1-ND 30C8856 199D107X0020F6V1 199D107X0020F6V1
Product Name Tantalum Capacitors Tantalum Capacitor, 100Uf, 20V, Radial 20%; Capacitance Vishay Capacitors - Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details