Vishay Intertechnology, Inc. Tantalum Capacitors 199D106X9050F6B1E3

Description
10µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D106X9050F6B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D106X9050F6B1E3-ND
Tantalum Capacitors 199D106X9050F6B1E3-ND
10µF Conformal Coated Tantalum Capacitors 50V Radial

10µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D106X9050F6B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X9050F6B1E3
Tantalum Capacitors 199D106X9050F6B1E3
CAP TANT 10UF 10% 50V RADIAL

CAP TANT 10UF 10% 50V RADIAL

Supplier's Site Datasheet
Tantalum Capacitor, 10Uf, 50V, Radial 10%, Full Reel; Capacitance Vishay - 15P6594 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, Radial 10%, Full Reel; Capacitance Vishay
15P6594
Tantalum Capacitor, 10Uf, 50V, Radial 10%, Full Reel; Capacitance Vishay 15P6594
TANTALUM CAPACITOR, 10UF, 50V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 50V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D106X9050F6B1E3-ND 199D106X9050F6B1E3 15P6594
Product Name Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 10Uf, 50V, Radial 10%, Full Reel; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 6933861 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details