The 199D106X9035D5V1E3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 µF and a voltage rating of 35 V. This solid-electrolyte capacitor is designed with radial leads and is available in various lead styles and case sizes. It offers low leakage current and low dissipation factor, making it suitable for a wide range of applications in consumer, commercial, and industrial equipment. The operating temperature range is from -55 °C to +85 °C, with the possibility of derating to +125 °C. The capacitor is available in both lead (Pb)-free and tin/lead termination options, with RoHS-compliant versions marked accordingly. It is packaged in standard tape and reel formats, facilitating automated assembly processes. The product is characterized by a capacitance tolerance of ±10% at 120 Hz and +25 °C, with options for tighter tolerances available as special orders.
10µF Conformal Coated Tantalum Capacitors 35V Radial
CAP TANT 10UF 10% 35V RADIAL
CAP TANT 10UF 10% 35V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D106X9035D5V1E3-ND | 199D106X9035D5V1E3 | 199D106X9035D5V1E3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |