Vishay Intertechnology, Inc. Tantalum Capacitors 199D106X9020C2B1E3

Description
10µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 20V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D106X9020C2B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D106X9020C2B1E3-ND
Tantalum Capacitors 199D106X9020C2B1E3-ND
10µF Conformal Coated Tantalum Capacitors 20V Radial

10µF Conformal Coated Tantalum Capacitors 20V Radial

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 20V, Radial 10%, Full Reel; Capacitance Vishay - 15P6557 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 20V, Radial 10%, Full Reel; Capacitance Vishay
15P6557
Tantalum Capacitor, 10Uf, 20V, Radial 10%, Full Reel; Capacitance Vishay 15P6557
TANTALUM CAPACITOR, 10UF, 20V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 10UF, 20V, RADIAL 10%, FULL REEL; Capacitance:10µF; Voltage(DC):20V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:5.5mm RoHS Compliant: Yes

Supplier's Site
Tantalum Capacitors - 199D106X9020C2B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X9020C2B1E3
Tantalum Capacitors 199D106X9020C2B1E3
CAP TANT 10UF 10% 20V RADIAL

CAP TANT 10UF 10% 20V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D106X9020C2B1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D106X9020C2B1E3
Capacitors - Tantalum Capacitors 199D106X9020C2B1E3
CAP TANT 10UF 10% 20V RADIAL

CAP TANT 10UF 10% 20V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D106X9020C2B1E3-ND 15P6557 199D106X9020C2B1E3 199D106X9020C2B1E3
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf, 20V, Radial 10%, Full Reel; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000220GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details