10µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 10UF 5% 10V RADIAL
CAP TANT 10UF 5% 10V RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D106X5010B1V1-ND | 199D106X5010B1V1 | 199D106X5010B1V1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |