Vishay Precision Group Tantalum Capacitors 199D106X0050F6V1

Description
10µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D106X0050F6V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D106X0050F6V1-ND
Tantalum Capacitors 199D106X0050F6V1-ND
10µF Conformal Coated Tantalum Capacitors 50V Radial

10µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 50V, Radial 20%; Capacitance Vishay - 30C8843 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 50V, Radial 20%; Capacitance Vishay
30C8843
Tantalum Capacitor, 10Uf, 50V, Radial 20%; Capacitance Vishay 30C8843
TANTALUM CAPACITOR, 10UF, 50V, RADIAL 20%; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 50V, RADIAL 20%; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:5.08mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:9.6mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D106X0050F6V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X0050F6V1
Tantalum Capacitors 199D106X0050F6V1
CAP TANT 10UF 20% 50V RADIAL

CAP TANT 10UF 20% 50V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D106X0050F6V1-ND 30C8843 199D106X0050F6V1
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf, 50V, Radial 20%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C163U025AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details