Vishay Intertechnology, Inc. Tantalum Capacitors 199D106X0035D1V1

Description
10µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 35V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D106X0035D1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D106X0035D1V1-ND
Tantalum Capacitors 199D106X0035D1V1-ND
10µF Conformal Coated Tantalum Capacitors 35V Radial

10µF Conformal Coated Tantalum Capacitors 35V Radial

Buy Now Datasheet
Tantalum Capacitor, 10Uf, 35V, Radial 20%; Capacitance Vishay - 30C8842 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 10Uf, 35V, Radial 20%; Capacitance Vishay
30C8842
Tantalum Capacitor, 10Uf, 35V, Radial 20%; Capacitance Vishay 30C8842
TANTALUM CAPACITOR, 10UF, 35V, RADIAL 20%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

TANTALUM CAPACITOR, 10UF, 35V, RADIAL 20%; Capacitance:10µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:6mm RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D106X0035D1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X0035D1V1
Tantalum Capacitors 199D106X0035D1V1
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 199D106X0035D1V1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
199D106X0035D1V1
Capacitors - Tantalum Capacitors 199D106X0035D1V1
CAP TANT 10UF 20% 35V RADIAL

CAP TANT 10UF 20% 35V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D106X0035D1V1-ND 30C8842 199D106X0035D1V1 199D106X0035D1V1
Product Name Tantalum Capacitors Tantalum Capacitor, 10Uf, 35V, Radial 20%; Capacitance Vishay Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Tantalum Capacitors - 1814556 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers