Vishay Precision Group Tantalum Capacitors 199D106X0025C7V1

Description
10µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
10µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D106X0025C7V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D106X0025C7V1-ND
Tantalum Capacitors 199D106X0025C7V1-ND
10µF Conformal Coated Tantalum Capacitors 25V Radial

10µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D106X0025C7V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D106X0025C7V1
Tantalum Capacitors 199D106X0025C7V1
CAP TANT 10UF 20% 25V RADIAL

CAP TANT 10UF 20% 25V RADIAL

Supplier's Site Datasheet
199D106X0025C7V1 Rohs Compliant Vishay - 15P6497 - Newark, An Avnet Company
Chicago, IL, United States
199D106X0025C7V1 Rohs Compliant Vishay
15P6497
199D106X0025C7V1 Rohs Compliant Vishay 15P6497
199D106X0025C7V1 ROHS COMPLIANT: NO

199D106X0025C7V1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D106X0025C7V1-ND 199D106X0025C7V1 15P6497
Product Name Tantalum Capacitors Tantalum Capacitors 199D106X0025C7V1 Rohs Compliant Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U010AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
4 suppliers
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Ceramic Capacitors - 1763-0504X103K500PW-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details