The 199D106X0025C5V1E3 is a tantalum capacitor from Lingto Electronic Limited, featuring a capacitance of 10 µF and a voltage rating of 25 V. It is designed with a radial lead configuration and is available in various lead styles and case sizes. The capacitor is characterized by low leakage current and low dissipation factor, making it suitable for applications in consumer, commercial, and industrial equipment. It operates within a temperature range of -55 °C to +85 °C, with the possibility of voltage derating up to +125 °C. The capacitor is offered in both lead (Pb)-free and tin/lead termination options, with RoHS-compliant versions marked accordingly. The product is packaged in standard tape and reel formats, facilitating automated assembly processes. This capacitor is a reliable choice for engineers seeking a robust solution for their electronic designs.
10µF Conformal Coated Tantalum Capacitors 25V Radial
CAP TANT 10UF 20% 25V RADIAL
CAP TANT 10UF 20% 25V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D106X0025C5V1E3-ND | 199D106X0025C5V1E3 | 199D106X0025C5V1E3 |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |