10µF Conformal Coated Tantalum Capacitors 10V Radial
CAP TANT 10UF 20% 10V RADIAL
Capacitor,10uF,10VDC
CAP TANT 10UF 20% 10V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D106X0010BXB1-ND | 199D106X0010BXB1 | 49C5929 | 199D106X0010BXB1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Capacitor,10Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF |