CAP TANT 1UF 10% 50V RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 199D105X9050B5B1 | 15P6447 |
| Product Name | Capacitors - Tantalum Capacitors | 199D105X9050B5B1 Vishay |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Single-Layer | |
| Capacitance Type | Fixed | Fixed |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Capacitance Range | 1 microF |