Vishay Intertechnology, Inc. Tantalum Capacitors 199D105X9050B2B1E3

Description
1µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X9050B2B1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X9050B2B1E3-ND
Tantalum Capacitors 199D105X9050B2B1E3-ND
1µF Conformal Coated Tantalum Capacitors 50V Radial

1µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Capacitors - Tantalum Capacitors - 199D105X9050B2B1E3 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
199D105X9050B2B1E3
Capacitors - Tantalum Capacitors 199D105X9050B2B1E3
CAP TANT 1UF 10% 50V RADIAL

CAP TANT 1UF 10% 50V RADIAL

Supplier's Site
Tantalum Capacitors - 199D105X9050B2B1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9050B2B1E3
Tantalum Capacitors 199D105X9050B2B1E3
CAP TANT 1UF 10% 50V RADIAL

CAP TANT 1UF 10% 50V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 1Uf, 50V, Radial 10%; Capacitance Vishay - 15P6445 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 50V, Radial 10%; Capacitance Vishay
15P6445
Capacitor Tant, 1Uf, 50V, Radial 10%; Capacitance Vishay 15P6445
CAPACITOR TANT, 1UF, 50V, RADIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

CAPACITOR TANT, 1UF, 50V, RADIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D105X9050B2B1E3-ND 199D105X9050B2B1E3 199D105X9050B2B1E3 15P6445
Product Name Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 1Uf, 50V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

CAPACITOR, TANTALUM RADIAL, EPOXY DIPPED, 22UF, 35V, 10% - 70186210 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrolytic Capacitors Tantalum
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B104K350NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details