1µF Conformal Coated Tantalum Capacitors 50V Radial
CAP TANT 1UF 10% 50V RADIAL
TANTALUM CAPACITOR, 1UF, 50V, RADIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
CAPACITOR TANT, 1UF, 50V, RADIAL 10%; Capacitance:1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No
CAP TANT 1UF 10% 50V RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D105X9050B2B1-ND | 199D105X9050B2B1 | 08J4327 | 199D105X9050B2B1 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 50V, Radial 10%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF |