Vishay Intertechnology, Inc. Tantalum Capacitors 199D105X9025AXB1E3

Description
1µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X9025AXB1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X9025AXB1E3-ND
Tantalum Capacitors 199D105X9025AXB1E3-ND
1µF Conformal Coated Tantalum Capacitors 25V Radial

1µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
199D105X9025Axb1E3 Rohs Compliant Vishay - 15P6419 - Newark, An Avnet Company
Chicago, IL, United States
199D105X9025Axb1E3 Rohs Compliant Vishay
15P6419
199D105X9025Axb1E3 Rohs Compliant Vishay 15P6419
199D105X9025AXB1E3 ROHS COMPLIANT: YES

199D105X9025AXB1E3 ROHS COMPLIANT: YES

Supplier's Site
Tantalum Capacitors - 199D105X9025AXB1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9025AXB1E3
Tantalum Capacitors 199D105X9025AXB1E3
CAP TANT 1UF 10% 25V RADIAL

CAP TANT 1UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D105X9025AXB1E3-ND 15P6419 199D105X9025AXB1E3
Product Name Tantalum Capacitors 199D105X9025Axb1E3 Rohs Compliant Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100332GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Polyester film capacitor - W25(CL25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Multilayer
Applications General Purpose; Lighting; Power Supply
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers