Vishay Precision Group Tantalum Capacitors 199D105X9025A2B1

Description
1µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X9025A2B1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X9025A2B1-ND
Tantalum Capacitors 199D105X9025A2B1-ND
1µF Conformal Coated Tantalum Capacitors 25V Radial

1µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Tantalum Capacitor, 1Uf, 25V, Radial 10%; Capacitance Vishay - 08J4326 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 1Uf, 25V, Radial 10%; Capacitance Vishay
08J4326
Tantalum Capacitor, 1Uf, 25V, Radial 10%; Capacitance Vishay 08J4326
TANTALUM CAPACITOR, 1UF, 25V, RADIAL 10%; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

TANTALUM CAPACITOR, 1UF, 25V, RADIAL 10%; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No

Supplier's Site
Capacitor Tant, 1Uf, 25V, Radial 10%; Capacitance Vishay - 08J4377 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 25V, Radial 10%; Capacitance Vishay
08J4377
Capacitor Tant, 1Uf, 25V, Radial 10%; Capacitance Vishay 08J4377
CAPACITOR TANT, 1UF, 25V, RADIAL 10%; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded; No. of Pins:2RoHS Compliant: No

CAPACITOR TANT, 1UF, 25V, RADIAL 10%; Capacitance:1µF; Capacitance Tolerance:± 10%; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded; Filter Terminals:Radial Leaded; No. of Pins:2RoHS Compliant: No

Supplier's Site Datasheet
Tantalum Capacitors - 199D105X9025A2B1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X9025A2B1
Tantalum Capacitors 199D105X9025A2B1
CAP TANT 1UF 10% 25V RADIAL

CAP TANT 1UF 10% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 199D105X9025A2B1-ND 08J4326 08J4377 199D105X9025A2B1
Product Name Tantalum Capacitors Tantalum Capacitor, 1Uf, 25V, Radial 10%; Capacitance Vishay Capacitor Tant, 1Uf, 25V, Radial 10%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Radial Leaded
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C184U020DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers