CAP TANT 1UF 10% 16V RADIAL Product overview: 199D105X9016A6B1 from Vishay / Sprague is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X9016A6B1 can be used for catalog matching and distributor lookup.
1µF Conformal Coated Tantalum Capacitors 16V Radial
1µF Conformal Coated Tantalum Capacitors 16V Radial
CAP TANT 1UF 10% 16V RADIAL
199D, 1.0 F, +/-10 %, 16 V, A-Size Radial RoHS Compliant: No
CAP TANT 1UF 10% 16V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-199D105X9016A6B1 | 718-199D105X9016A6B1CT-ND | 199D105X9016A6B1 | 49C5905 | 199D105X9016A6B1 |
| Product Name | 1UF 16V Capacitor | Tantalum Capacitors | Capacitors - Tantalum Capacitors | 199D, 1.0 F, +/-10 %, 16 V, A-Size Radial Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | -55 to 85 C (-67 to 185 F) | ||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | |
| WVDC | 16 volts | 16 volts |