1µF Conformal Coated Tantalum Capacitors 35V Radial
Cap Tant Solid 1uF 35V 20% (4.4 X 7.11mm) Radial 2.54mm 125°C Bulk Product overview: 199D105X0035A1V1 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 35V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-199D105X0035A1V1 can be used for catalog matching and distributor lookup.
CAP TANT 1UF 20% 35V RADIAL
TANTALUM CAPACITOR, 1UF, 35V, RADIAL 20%; Capacitance:1µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: No
CAP TANT 1UF 20% 35V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 199D105X0035A1V1-ND | 59-199D105X0035A1V1 | 199D105X0035A1V1 | 30C8834 | 199D105X0035A1V1 |
| Product Name | Tantalum Capacitors | 1uF 35V Capacitor | Tantalum Capacitors | Tantalum Capacitor, 1Uf, 35V, Radial 20%; Capacitance Vishay | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| Applications | General Purpose | ||||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 to 125 C (-67 to 257 F) | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |||
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |