1µF Conformal Coated Tantalum Capacitors 25V Radial
Capacitor,1uF,25VDC,
CAP TANT 1UF 20% 25V RADIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 199D105X0025AXV1-ND | 49C5887 | 199D105X0025AXV1 |
| Product Name | Tantalum Capacitors | Capacitor,1Uf,25Vdc,20-% Tol,20+% Tol Rohs Compliant Vishay | Tantalum Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 1 microF | 1 microF |