Vishay Precision Group Tantalum Capacitors 199D105X0025A1V1

Description
1µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet
Description
1µF Conformal Coated Tantalum Capacitors 25V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D105X0025A1V1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D105X0025A1V1-ND
Tantalum Capacitors 199D105X0025A1V1-ND
1µF Conformal Coated Tantalum Capacitors 25V Radial

1µF Conformal Coated Tantalum Capacitors 25V Radial

Buy Now Datasheet
Capacitor Tant, 1Uf, 25V, Radial 20%; Capacitance Vishay - 30C8833 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 1Uf, 25V, Radial 20%; Capacitance Vishay
30C8833
Capacitor Tant, 1Uf, 25V, Radial 20%; Capacitance Vishay 30C8833
CAPACITOR TANT, 1UF, 25V, RADIAL 20%; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

CAPACITOR TANT, 1UF, 25V, RADIAL 20%; Capacitance:1µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial Leaded RoHS Compliant: No

Supplier's Site
Tantalum Capacitors - 199D105X0025A1V1 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D105X0025A1V1
Tantalum Capacitors 199D105X0025A1V1
CAP TANT 1UF 20% 25V RADIAL

CAP TANT 1UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 199D105X0025A1V1-ND 30C8833 199D105X0025A1V1
Product Name Tantalum Capacitors Capacitor Tant, 1Uf, 25V, Radial 20%; Capacitance Vishay Tantalum Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0101P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers