Vishay Precision Group Tantalum Capacitor, 0.1Uf, 35V, Radial 10%; Capacitance Vishay 199D104X9035A1V1E3.

Description
TANTALUM CAPACITOR, 0.1UF, 35V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes
Description
TANTALUM CAPACITOR, 0.1UF, 35V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitor, 0.1Uf, 35V, Radial 10%; Capacitance Vishay - 30AC3706 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 0.1Uf, 35V, Radial 10%; Capacitance Vishay
30AC3706
Tantalum Capacitor, 0.1Uf, 35V, Radial 10%; Capacitance Vishay 30AC3706
TANTALUM CAPACITOR, 0.1UF, 35V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 0.1UF, 35V, RADIAL 10%; Capacitance:0.1µF; Voltage(DC):35V; Capacitance Tolerance:± 10%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Product Diameter:4.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 30AC3706
Product Name Tantalum Capacitor, 0.1Uf, 35V, Radial 10%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-698-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details