Vishay Intertechnology, Inc. Tantalum Capacitors 199D104X0050A1V1E3

Description
0.1µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet
Description
0.1µF Conformal Coated Tantalum Capacitors 50V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 199D104X0050A1V1E3-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
199D104X0050A1V1E3-ND
Tantalum Capacitors 199D104X0050A1V1E3-ND
0.1µF Conformal Coated Tantalum Capacitors 50V Radial

0.1µF Conformal Coated Tantalum Capacitors 50V Radial

Buy Now Datasheet
Tantalum Capacitors - 199D104X0050A1V1E3 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
199D104X0050A1V1E3
Tantalum Capacitors 199D104X0050A1V1E3
CAP TANT 0.1UF 20% 50V RADIAL

CAP TANT 0.1UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitor Tant, 0.1Uf, 50V, Radial 20%; Capacitance Vishay - 15P6342 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 0.1Uf, 50V, Radial 20%; Capacitance Vishay
15P6342
Capacitor Tant, 0.1Uf, 50V, Radial 20%; Capacitance Vishay 15P6342
CAPACITOR TANT, 0.1UF, 50V, RADIAL 20%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

CAPACITOR TANT, 0.1UF, 50V, RADIAL 20%; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lead Spacing:2.54mm; ESR:-; Failure Rate:-; Ripple Current:-; Capacitor Case / Package:Radial LeadedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 199D104X0050A1V1E3-ND 199D104X0050A1V1E3 15P6342
Product Name Tantalum Capacitors Tantalum Capacitors Capacitor Tant, 0.1Uf, 50V, Radial 20%; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101502U050AH2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Tantalum Capacitors - 1814571 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details