Vishay Intertechnology, Inc. Tantalum Capacitors 195D684X9025S2T

Description
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric)
Request a Quote Datasheet
Description
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D684X9025S2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D684X9025S2T-ND
Tantalum Capacitors 195D684X9025S2T-ND
0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric)

0.68µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D684X9025S2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D684X9025S2T
Tantalum Capacitors 195D684X9025S2T
CAP TANT 0.68UF 10% 25V 1507

CAP TANT 0.68UF 10% 25V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 195D684X9025S2T-ND 195D684X9025S2T
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 0.6800 microF 0.6800 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-050525000360GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details