47µF Conformal Coated Tantalum Capacitors 20V 2824 (7260 Metric)
CAP TANT 47UF 10% 20V 2824
CAP TANT 47UF 10% 20V 2824
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 195D476X9020R2T-ND | 195D476X9020R2T | 195D476X9020R2T |
| Product Name | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | ||
| Applications | General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Tantalum | Tantalum | |
| Capacitance Range | 47 microF | 47 microF | 47 microF |