Vishay Intertechnology, Inc. Tantalum Capacitors - 195D475X9050Z8T 195D475X9050Z8T

Description
Manufacturer: Vishay Win Source Part Number: 1001894-195D475X9050 Z8T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 50V Height - Seated (Max): 0.114" (2.90mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±10% Manufacturer Size Code: Z Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.285" L x 0.104" W (7.24mm x 2.65mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1001894-195D475X9050 Z8T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 50V Height - Seated (Max): 0.114" (2.90mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±10% Manufacturer Size Code: Z Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.285" L x 0.104" W (7.24mm x 2.65mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D475X9050Z8T - 1001894-195D475X9050Z8T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 195D475X9050Z8T
1001894-195D475X9050Z8T
Tantalum Capacitors - 195D475X9050Z8T 1001894-195D475X9050Z8T
Manufacturer: Vishay Win Source Part Number: 1001894-195D475X9050 Z8T Packaging: Reel - TR Type: Conformal Coated Features: General Purpose Voltage Rating: 50V Height - Seated (Max): 0.114" (2.90mm) Mounting: SMD (SMT) Capacitance: 4.7μF Tolerance: ±10% Manufacturer Size Code: Z Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.285" L x 0.104" W (7.24mm x 2.65mm) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1001894-195D475X9050Z8T
Packaging: Reel - TR
Type: Conformal Coated
Features: General Purpose
Voltage Rating: 50V
Height - Seated (Max): 0.114" (2.90mm)
Mounting: SMD (SMT)
Capacitance: 4.7μF
Tolerance: ±10%
Manufacturer Size Code: Z
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.285" L x 0.104" W (7.24mm x 2.65mm)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 195D475X9050Z8T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D475X9050Z8T-ND
Tantalum Capacitors 195D475X9050Z8T-ND
4.7µF Conformal Coated Tantalum Capacitors 50V 2910 (7227 Metric)

4.7µF Conformal Coated Tantalum Capacitors 50V 2910 (7227 Metric)

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 50V Capacitor
59-195D475X9050Z8T
SMD 4.7uF 50V Capacitor 59-195D475X9050Z8T
Cap Tant Solid 4.7uF 50V Z CASE 10% (7.24 X 2.65 X 2.65mm) Pad SMD 125°C T/R Product overview: 195D475X9050Z8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D475X9050Z8T can be used for catalog matching and distributor lookup.

Cap Tant Solid 4.7uF 50V Z CASE 10% (7.24 X 2.65 X 2.65mm) Pad SMD 125°C T/R Product overview: 195D475X9050Z8T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D475X9050Z8T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - 195D475X9050Z8T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
195D475X9050Z8T
Capacitors - Tantalum Capacitors 195D475X9050Z8T
CAP TANT 4.7UF 10% 50V 2910

CAP TANT 4.7UF 10% 50V 2910

Supplier's Site
Tantalum Capacitors - 195D475X9050Z8T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D475X9050Z8T
Tantalum Capacitors 195D475X9050Z8T
CAP TANT 4.7UF 10% 50V 2910

CAP TANT 4.7UF 10% 50V 2910

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1001894-195D475X9050Z8T 195D475X9050Z8T-ND 59-195D475X9050Z8T 195D475X9050Z8T 195D475X9050Z8T
Product Name Tantalum Capacitors - 195D475X9050Z8T Tantalum Capacitors SMD 4.7uF 50V Capacitor Capacitors - Tantalum Capacitors Tantalum Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Tantalum Capacitors - T491X157K016AS-F - 796066-T491X157K016AS-F - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum
Capacitance Range 150 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100272KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701065 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details