Vishay Intertechnology, Inc. Tantalum Capacitors 195D475X0050Z2T

Description
4.7µF Conformal Coated Tantalum Capacitors 50V 2910 (7227 Metric)
Request a Quote Datasheet
Description
4.7µF Conformal Coated Tantalum Capacitors 50V 2910 (7227 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 195D475X0050Z2T-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
195D475X0050Z2T-ND
Tantalum Capacitors 195D475X0050Z2T-ND
4.7µF Conformal Coated Tantalum Capacitors 50V 2910 (7227 Metric)

4.7µF Conformal Coated Tantalum Capacitors 50V 2910 (7227 Metric)

Buy Now Datasheet
Tantalum Capacitors - 195D475X0050Z2T - 760751-195D475X0050Z2T - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - 195D475X0050Z2T
760751-195D475X0050Z2T
Tantalum Capacitors - 195D475X0050Z2T 760751-195D475X0050Z2T
Manufacturer: Vishay Sprague Win Source Part Number: 760751-195D475X0050Z 2T Series: TANTAMOUNT, 195D Packaging: Reel package Type: Conformal Coated Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2910 (7227 Metric) Mounting: SMD Capacitance: 4.7μF Tolerance: ±20% Manufacturer Size Code: Z Family Name: 195D Categories: Capacitors Dimension: 0.285" L x 0.104" W (7.24mm x 2.65mm) Height - Seated (Maximum): 0.114" (2.90mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): 195D475X0050Z8W; 195D475X0050Z8T; 195D475X0050Z4T; Introduction Date: July 03, 2007 ECCN: EAR99 Country of Origin: Israel Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Sprague
Win Source Part Number: 760751-195D475X0050Z2T
Series: TANTAMOUNT, 195D
Packaging: Reel package
Type: Conformal Coated
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2910 (7227 Metric)
Mounting: SMD
Capacitance: 4.7μF
Tolerance: ±20%
Manufacturer Size Code: Z
Family Name: 195D
Categories: Capacitors
Dimension: 0.285" L x 0.104" W (7.24mm x 2.65mm)
Height - Seated (Maximum): 0.114" (2.90mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): 195D475X0050Z8W; 195D475X0050Z8T; 195D475X0050Z4T;
Introduction Date: July 03, 2007
ECCN: EAR99
Country of Origin: Israel
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 4.7uF 50V Capacitor
59-195D475X0050Z2T
SMD 4.7uF 50V Capacitor 59-195D475X0050Z2T
4.7uF 50V Tantalum Cap, 20%, 125C, SMD, 7226 Case Product overview: 195D475X0050Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D475X0050Z2T can be used for catalog matching and distributor lookup.

4.7uF 50V Tantalum Cap, 20%, 125C, SMD, 7226 Case Product overview: 195D475X0050Z2T from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 4.7uF, 50V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-195D475X0050Z2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - 195D475X0050Z2T - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
195D475X0050Z2T
Tantalum Capacitors 195D475X0050Z2T
CAP TANT 4.7UF 20% 50V 2910

CAP TANT 4.7UF 20% 50V 2910

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 195D475X0050Z2T-ND 760751-195D475X0050Z2T 59-195D475X0050Z2T 195D475X0050Z2T
Product Name Tantalum Capacitors Tantalum Capacitors - 195D475X0050Z2T SMD 4.7uF 50V Capacitor Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 4.7 microF 4.7 microF 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101873U025BF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 87000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details